DIN EN 300407
Fixed radio systems - Point-to-point equipment; Parameters for digital radio relay systems for the transmission of digital signals operating at 55 GHz (Endorsement of the English version EN 300407 V 1.2.1 (2000-10) as German version)
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
January 1, 2002
Fixed radio systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals operating at 55 GHz (Endorsement of the English version EN 300407 V 1.3.1 (2001-08) as German Standard)
A description is not available for this item.
DIN EN 300407
March 1, 2001
Fixed radio systems - Point-to-point equipment; Parameters for digital radio relay systems for the transmission of digital signals operating at 55 GHz (Endorsement of the English version EN 300407 V 1.2.1 (2000-10) as German version)
A description is not available for this item.