ITU-R F.1336

Reference radiation patterns of omnidirectional, sectoral and other antennas for the fixed and mobile services for use in sharing studies in the frequency range from 400 MHz to about 70 GHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2019
Status: active
Page Count: 48
scope:

This Recommendation gives reference models of antennas used in the fixed service and in the mobile service. It gives peak and average patterns of omnidirectional and sectoral antennas in the frequency range 400 MHz to about 70 GHz, as well as of low gain directional antennas in the frequency range 1 GHz to about 3 GHz, to be used in sharing studies in the relevant frequency range. The reference radiation patterns should be used in interference assessments, when particular information concerning the real antennas are not available

Document History

ITU-R F.1336
January 1, 2019
Reference radiation patterns of omnidirectional, sectoral and other antennas for the fixed and mobile services for use in sharing studies in the frequency range from 400 MHz to about 70 GHz
This Recommendation gives reference models of antennas used in the fixed service and in the mobile service. It gives peak and average patterns of omnidirectional and sectoral antennas in the...
February 1, 2014
Reference radiation patterns of omnidirectional, sectoral and other antennas for the fixed and mobile services for use in sharing studies in the frequency range from 400 MHz to about 70 GHz
This Recommendation gives reference models of antennas used in the fixed service and in the mobile service. It gives peak and average patterns of omnidirectional and sectoral antennas in the...
March 1, 2012
Reference radiation patterns of omnidirectional, sectoral and other antennas in point-to-multipoint systems for use in sharing studies in the frequency range from 1 GHz to about 70 GHz
This Recommendation gives reference models of the peak and average antenna patterns of omnidirectional, sectoral and directional antennas in point-to-multipoint systems to be used in sharing studies...
January 1, 2007
Reference radiation patterns of omnidirectional, sectoral and other antennas in point-to-multipoint systems for use in sharing studies in the frequency range from 1 GHz to about 70 GHz
A description is not available for this item.
January 1, 2000
Reference Radiation Patterns of Omnidirectional, Sectoral and Other Antennas in Point-to-Multipoint Systems for Use in Sharing Studies in Frequency Range 1 GHz to About 70 GHz
A description is not available for this item.
January 1, 1997
Reference Radiation Patterns of Omnidirectional and Other Antennas in Point-to-Multipoint Systems for Use in Sharing Studies
A description is not available for this item.

References

Advertisement