FORD WSD-M21P11-B2

FASTENER FINISH S307, ZINC ORGANIC TYPE, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 14 February 2019
Status: active
Page Count: 4
scope:

The material defined by this specification is a corrosion protection coating for steel. It consists of a solvent based dispersion of aluminum flake, zinc flake, and organic materials which are low temperature heat cured. The topcoat is epoxy based with PTFE lubrication.

 

Document History

FORD WSD-M21P11-B2
February 14, 2019
FASTENER FINISH S307, ZINC ORGANIC TYPE, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion protection coating for steel. It consists of a solvent based dispersion of aluminum flake, zinc flake, and organic materials which are low...
March 22, 2016
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, COLORED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake...
January 27, 2015
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, COLORED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake...
March 17, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, COLORED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
January 28, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, COLORED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
August 14, 2003
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, COLOURED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
February 26, 1993
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE 480H COLOURED
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...

References

Advertisement