DS/ISO 19926-1

Meteorology – Weather radar – Part 1: System performance and operation

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 February 2019
Status: active
Page Count: 104
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

ISO 19926-1:2019 specifies system performance of ground-based weather radar systems measuring the atmosphere using frequencies between 2 GHz and 10 GHz. These systems are suitable for the area-wide detection of precipitation and other meteorological targets at different altitudes. This document also describes ways to verify the different aspects of system performance, including infrastructure. ISO 19926-1:2019 is applicable to linear polarization parabolic radar systems, dual-polarization and single-polarization radars. It does not apply to fan-beam radars [narrow in azimuth (AZ) and broad in elevation (EL)], including marine and aeronautical surveillance radars, which are used for, but are not primarily designed for, weather applications. Phased-array radars with electronically formed and steered beams, including multi-beam, with non-circular off-bore sight patterns, are new and insufficient performance information is available. ISO 19926-1:2019 does not describe weather radar technology and its applications. Weather radar systems can be used for applications such as quantitative precipitation estimation (QPE), the classification of hydrometeors (e.g. hail), the estimation of wind speeds and the detection and surveillance of severe meteorological phenomena (e.g. microburst, tornado). Some of these applications have particular requirements for the positioning of the radar system or need specific measurement strategies. However, the procedures for calibration and maintenance described in this document apply here as well. ISO 19926-1:2019 addresses manufacturers and radar operators.

Document History

DS/ISO 19926-1
February 25, 2019
Meteorology – Weather radar – Part 1: System performance and operation
ISO 19926-1:2019 specifies system performance of ground-based weather radar systems measuring the atmosphere using frequencies between 2 GHz and 10 GHz. These systems are suitable for the area-wide...
Advertisement