DS/ISO 799-1

Ships and marine technology – Pilot ladders – Part 1: Design and specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 February 2019
Status: active
Page Count: 22
ICS Code (Deck equipment and installations): 47.020.50
scope:

This document specifies requirements for pilot ladders of a ship, which are provided to enable a maritime pilot to embark and disembark from a ship safely against a vertical portion of the ship's hull. It is applicable to merchant ships which embark and disembark maritime pilots with the ship underway.

Document History

DS/ISO 799-1
February 25, 2019
Ships and marine technology – Pilot ladders – Part 1: Design and specification
This document specifies requirements for pilot ladders of a ship, which are provided to enable a maritime pilot to embark and disembark from a ship safely against a vertical portion of the ship's...
Ships and marine technology -- Pilot ladders -- Part 1: Design and specification
This International Standard specifies requirements for a ship’s pilot ladder which is provided to enable a maritime pilot to embark and disembark a ship safely against a vertical portion of the...
Advertisement