DSF/FPRCEN/TS 16794-1
Public transport – Communication between contactless readers and fare media – Part 1: Implementation requirements for ISO/IEC 14443
| Organization: | DS |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document constitutes the 3rd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to interface together using the ISO/IEC 14443 series contactless communications protocol. This document applies to PT devices: - PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on the ISO/IEC 14443 series; - PT objects which are contactless fare media acting as a PICC contactless object based on the ISO/IEC 14443 series. This edition addresses interoperability of consumer-market NFC mobile devices, compliant to NFC Forum specifications, with above mentioned PT devices, aligns with the 4th edition of the ISO/IEC 14443 series and maintains the possibility for PT readers to comply with the requirements from EMV Contactless Interface Specification [1] and the present document. An interface-oriented test approach is used to evaluate the conformity of PT devices and is defined in CEN/TS 16794-2. Application-to-appli
Document History