ISO 10146

Crosslinked polyethylene (PE-X) and crosslinked medium density polyethylene (PE-MDX) — Effect of time and temperature on expected strength

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2019
Status: active
Page Count: 16
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the minimum values for expected strength as a function of time and temperature in the form of reference lines, for use in calculations on crosslinked polyethylene (PE-X) pipes and crosslinked medium density polyethylene (PE-MDX) pipes.

NOTE 1 This document is applicable for pipes with the minimum level of crosslinking after production in accordance with Clause 4.

NOTE 2 The density range for medium density polyethylene is 926 kg/m3 to 940 kg/m3 in accordance with ISO 17855-1:2014[2].

Document History

ISO 10146
March 1, 2019
Crosslinked polyethylene (PE-X) and crosslinked medium density polyethylene (PE-MDX) — Effect of time and temperature on expected strength
This document specifies the minimum values for expected strength as a function of time and temperature in the form of reference lines, for use in calculations on crosslinked polyethylene (PE-X) pipes...
February 1, 1997
Crosslinked Polyethylene (PE-X) Pipes - Effect of Time and Temperature on the Expected Strength
A description is not available for this item.

References

Advertisement