CEI EN IEC 60375

Conventions concerning electric circuits

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2019
Status: active
Page Count: 46
ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): 01.080.40
ICS Code (Quantities and units): 01.060
scope:

This International Standard specifies the rules for signs and reference directions and reference polarities for electric currents and voltages in electric networks.

In Clauses 3 to 10, the time dependence is arbitrary. It is assumed that the wavelength of the highest frequency involved is larger than the largest distance between two points of the network; processes are considered to be quasi-static. Clause 11 specifies the rules and recommendations for complex notation.

Document History

CEI EN IEC 60375
January 1, 2019
Conventions concerning electric circuits
This International Standard specifies the rules for signs and reference directions and reference polarities for electric currents and voltages in electric networks. In Clauses 3 to 10, the time...
April 1, 2005
Conventions concerning electric and magnetic circuits
Questa Norma definisce le regole per i segni, le direzioni e le polarità di riferimento per correnti e tensioni elettriche nelle reti elettriche, e nelle corrispondenti grandezze nei circuiti...

References

Advertisement