CEI EN 60384-19

Fixed capacitors for use in electronic equipment Part 19: Sectional specification: Fixed metallized polyethylene-terephthalate film dielectric surface mount d.c. capacitors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2016
Status: active
Page Count: 40
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted directly onto substrates for hybrid circuits or onto printed boards. These capacitors may have "self-healing properties" depending on conditions of use. They are primarily intended for applications where the a.c. component is small with respect to the rated voltage.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

Document History

February 1, 2023
Fixed capacitors for use in electronic equipment Part 19: Sectional specification: Fixed metallized polyethylene terephthalate film dielectric surface mount DC capacitors
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These...
CEI EN 60384-19
July 1, 2016
Fixed capacitors for use in electronic equipment Part 19: Sectional specification: Fixed metallized polyethylene-terephthalate film dielectric surface mount d.c. capacitors
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These...
September 1, 2006
Fixed capacitors for use in electronic equipment - Part 19: Sectional specification: Fixed metallized polyethylene-terephthalate film dielectric surface mount d.c. capacitors
La presente Norma fa parte della serie EN 60384 e si applica a condensatori fissi a montaggio superficiale, metallizzati, con dielettrico in film di polietilene-tereftalato per corrente continua Per...

References

Advertisement