CEI EN 60424-8

Ferrite cores - Guidelines on the limits of surface irregularities Part 8: PQ-cores

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2016
Status: active
Page Count: 22
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 60424 gives guidance on allowable limits of surface irregularities applicable to PQ-cores in accordance with the relevant generic specification.

This standard is considered as a sectional specification useful in the negotiation between ferrite core manufacturers and users about surface irregularities.

Document History

CEI EN 60424-8
July 1, 2016
Ferrite cores - Guidelines on the limits of surface irregularities Part 8: PQ-cores
This part of IEC 60424 gives guidance on allowable limits of surface irregularities applicable to PQ-cores in accordance with the relevant generic specification. This standard is considered as a...

References

Advertisement