CEI EN 60455-2
Resin based reactive compounds used for electrical insulation Part 2: Methods of test
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60455 specifies methods of test to be used for testing resin based reactive compounds, their components and cured compounds used for electrical insulation.
Document History
CEI EN 60455-2
July 1, 2016
Resin based reactive compounds used for electrical insulation Part 2: Methods of test
This part of IEC 60455 specifies methods of test to be used for testing resin based reactive compounds, their components and cured compounds used for electrical insulation.
February 1, 2000
Resin based reactive compounds used for electrical insulation - Part 2: Methods of test
La presente Norma specifica i metodi di prova da impiegare per i composti reattivi a base di resine.