CEI EN 61300-3-21
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-21: Examinations and measurements - Switching time
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the switch.
Document History
April 1, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-21: Examinations and measurements - Switching time
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fiber optic switch when the actuation energy is applied or removed to change the state...
CEI EN 61300-3-21
July 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-21: Examinations and measurements - Switching time
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the...
October 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-21: Examinations and measurements - Switching time and bounce time
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonché procedure per prove...