CSA C49.3
Aluminum 1350 wire, annealed and intermediate tempers, for electrical purposes
| Organization: | CSA |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
scope:
This Standard covers the electrical and mechanical characteristics of aluminum 1350 wire, in annealed and intermediate tempers, for stranding into conductors or for use as solid single conductors.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History