CEI 20-66

Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2017
Status: active
Page Count: 202
ICS Code (Cables): 29.060.20
scope:

This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up to and including 150 kV (Um = 170 kV).

Depending on the design and the system conditions, additional or even fewer tests or other requirements which are not described in the Part 1 can be specified in the particular sections of Parts 3 to 11.

In these parts each section is either:

1) A full tabulation showing how the particular section either agrees, or deviates from, each clause of Part 1; or

2) A reduced tabulation showing only those places where the particular section deviates from Part 1.

The requirements apply to single-core cables and to individually screened three-core cables and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised.

This standard does not cover transition joints between cables with extruded insulation and paper insulated cables.

 

Document History

CEI 20-66
July 1, 2017
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 36 kV (Um = 42 kV) up...
February 1, 2010
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
La presente Norma specifica le prescrizioni di prova per i cavi energia con isolamento estruso, dei tipi indicati nella Tab. 1, e per i loro accessori, aventi tensione nominale, U, superiore a 36 kV...
March 1, 2007
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
Il presente fascicolo contiene la Variante della Norma CEI 20-66 che modifica alcune parti della norma stessa. In particolare è stata sostituita la Parte 1 Caratteristiche generali, modificata la...
November 1, 2000
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV)
La presente Norma specifica i requisiti di prova per i cavi di energia aventi isolamento estruso e per i loro accessori, destinati alle installazioni fisse in sistemi di trasmissione, distribuzione,...

References

Advertisement