AFNOR - NF EN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1 : simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753-1

active, Most Current
Organization: AFNOR
Publication Date: 13 July 2018
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN 50377-14-1
July 13, 2018
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1 : simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753-1
A description is not available for this item.
June 23, 2018
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1 : cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
A description is not available for this item.
Advertisement