ECIA - EIA-364-1000
TS-1000B Environmental Test Methodology for Assessing the Performance of Electrical Connectors and Sockets Used in Controlled Environment Applications
| Organization: | ECIA |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 30 |
scope:
This standard establishes the test procedures and test sequences to be followed when evaluating the performance of electrical connectors and sockets used in controlled environments. 1) Furthermore, it applies to contacts operating under low level circuit conditions. 2) The assumption is made that the contacts are metal. Polymer contacts, or other contact types, may require a different test methodology.
1) Controlled environments are classified as no more severe than class number G1.2, according to the latest revision of EIA-364 (Electrical Connector/Socket Test Procedures Including Environmental Classifications). 2) The applied voltage, generally < 50 millivolts, is not sufficient to break through any surface film. For contacts not operating under low level circuit conditions, such as those used in power applications; see the latest revision of EIA-364-70 (Test Procedure for Current vs. Temperature Rise of Electrical Connectors).
Document History