CENELEC - EN IEC 60730-2-9

Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing controls

active
Organization: CENELEC
Publication Date: 1 February 2019
Status: active
Page Count: 80
ICS Code (Automatic controls for household use): 97.120
scope:

This part of IEC 60730 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof.

NOTE Throughout this standard, the word "equipment" includes "appliance" and "control system".

This standard is applicable to automatic electrical temperature sensing controls forming part of a building automation control system within the scope of ISO 16484.

This standard also applies to automatic electrical temperature sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.

This standard does not apply to automatic electrical temperature sensing controls intended exclusively for industrial process applications, unless explicitly mentioned in the relevant equipment standard.

Document History

February 1, 2019
Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing controls
This part of IEC 60730 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and...
EN IEC 60730-2-9
February 1, 2019
Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing controls
This part of IEC 60730 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and...
November 1, 2010
Automatic electrical controls for household and similar use - Part 2-9: Particular requirements for temperature sensing controls
This clause of Part 1 is applicable except as follows: Replacement: This part of IEC 60730 applies to automatic electrical temperature sensing controls for use in, on or in association with...
May 1, 2002
Automatic Electrical Controls for Household and Similar Use Part 2-9: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.
May 1, 2002
Automatic electrical controls for household and similar use Part 2-9: Particular requirements for temperature sensing controls
A description is not available for this item.
May 1, 2002
Automatic electrical controls for household and similar use Part 2-9: Particular requirements for temperature sensing controls
A description is not available for this item.
February 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2-9: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.
February 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2-9: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.
February 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2-9: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.
February 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.
February 1, 1995
Automatic Electrical Controls for Household and Similar Use - Part 2: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.
January 1, 1995
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements for Temperature Sensing Controls
A description is not available for this item.

References

Advertisement