DIN EN 28378-1

Information processing; data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 3,8 tpmm (96 tpi), on both sides; part 1: dimensional, physical and magnetic characteristics (ISO 8378-1:1986); german version EN 28378-1:1989

inactive, Most Current
Organization: DIN
Publication Date: 1 December 1991
Status: inactive
ICS Code (Magnetic disks): 35.220.21

Document History

DIN EN 28378-1
December 1, 1991
Information processing; data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 3,8 tpmm (96 tpi), on both sides; part 1: dimensional, physical and magnetic characteristics (ISO 8378-1:1986); german version EN 28378-1:1989
A description is not available for this item.
Advertisement