CEI EN 62209-1

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and bodymounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2017
Status: inactive
Page Count: 234
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This part of IEC 62209 specifies protocols and test procedures for measurement of the peak spatial-average SAR induced inside a simplified model of the head with defined reproducibility. It applies to certain electromagnetic field (EMF) transmitting devices that are positioned next to the ear, where the radiating structures of the device are in close proximity to the human head, such as mobile phones, cordless phones, certain headsets, etc. These protocols and test procedures provide a conservative estimate with limited uncertainty for the peak-spatial SAR that would occur in the head for a significant majority of people during normal use of these devices. The applicable frequency range is from 300 MHz to 6 GHz.

Document History

November 1, 2018
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and bodymounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
A description is not available for this item.
CEI EN 62209-1
June 1, 2017
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and bodymounted wireless communication devices Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
This part of IEC 62209 specifies protocols and test procedures for measurement of the peak spatial-average SAR induced inside a simplified model of the head with defined reproducibility. It applies...
September 1, 2007
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
La presente Norma di base specifica il metodo di misura del Tasso di Assorbimento Specifico (SAR) per la verifica della conformità dei telefoni portatili funzionanti nell’intervallo di frequenza...
March 1, 2007
Esposizione ai campi a radiofrequenza provenienti da dispositivi di comunicazione senza fili tenuti in mano o montati sul corpo - Modelli umani, strumentazione e procedure - Parte 1: Procedura per determinare il tasso di assorbimento specifico (SAR) per i dispositivi tenuti in mano molto vicini all'orecchio (gamma di frequenza: 300 MHz - 3 GHz)
La presente Norma di base specifica il metodo di misura del Tasso di Assorbimento Specifico (SAR) per la verifica della conformità dei telefoni portatili funzionanti nell’intervallo di frequenza...

References

Advertisement