CEI EN 60393-5
Potentiometers for use in electronic equipment Part 5: Sectional specification - Single-turn rotary low-power wirewound and nonwirewound potentiometers
| Organization: | CEI |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
scope:
This part of IEC 60393 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in electronic equipment.
This part of IEC 60393 prescribes preferred ratings and characteristics and selects from IEC 60393-1, appropriate quality assessment procedures, tests and measuring methods. It provides general performance requirements for this type of potentiometer.
This standard gives the minimum performance requirements and test severities.
Document History