CEI EN 60393-2

Potentiometers for use in electronic equipment Part 2: Sectional specification - Lead-screw actuated and rotary preset potentiometers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2016
Status: active
Page Count: 36
ICS Code (Potentiometers, variable resistors): 31.040.20
scope:

This part of IEC 60393 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for use in circuits for trimming purposes which require infrequent adjustments.

This part of IEC 60393 prescribes preferred ratings and characteristics and selects from IEC 60393-1 the appropriate quality assessment procedures, tests and measuring methods. It provides general performance requirements for this type of potentiometer.

This standard gives the minimum performance requirements and test severities.

Document History

CEI EN 60393-2
November 1, 2016
Potentiometers for use in electronic equipment Part 2: Sectional specification - Lead-screw actuated and rotary preset potentiometers
This part of IEC 60393 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for...

References

Advertisement