NPFC - MIL-PRF-32605

Fuze Setter: Programming Unit (PU), 40 Millimeter, Low Velocity, High Explosive Air Burst (HEAB), XM100

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 12 December 2018
Status: active
scope:

This specification establishes the performance, design, test, manufacture and acceptance requirements for the FUZE SETTER: Programming Unit (PU), 40 mm, low velocity, high explosive air burst (HEAB), XM100. The PU when referenced in this document includes the physical programming unit along with all receptacles/connectors, cables and hardware required to mount and operate the programming unit with the M320A1 (standalone or M4 mounted) and GSS. XM1166 cartridges (MIL-PRF-32602) are used with the PU to achieve airburst function.

Document History

October 24, 2023
Fuze Setter: Programming Unit (PU), 40 Millimeter, Low Velocity, High Explosive Air Burst (HEAB), XM100
A description is not available for this item.
MIL-PRF-32605
December 12, 2018
Fuze Setter: Programming Unit (PU), 40 Millimeter, Low Velocity, High Explosive Air Burst (HEAB), XM100
This specification establishes the performance, design, test, manufacture and acceptance requirements for the FUZE SETTER: Programming Unit (PU), 40 mm, low velocity, high explosive air burst (HEAB),...
Advertisement