CEI EN 62911
Audio, video and information technology equipment - Routine electrical safety testing in production
| Organization: | CEI |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This International Standard defines routine electrical safety test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, complying with IEC 60065, IEC 60950-1 or IEC 62368-1 and powered by an a.c. mains supply or d.c. mains supply, to detect manufacturing failures and unacceptable tolerances in manufacturing and materials.
NOTE All the tests defined in this standard do not necessarily have to be performed at the end product manufacturing location. The optimal location for the routine electrical safety tests can be defined by the equipment manufacturer and reviewed under the conformity assessment scheme.
Document History