CEI EN 61788-4
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
| Organization: | CEI |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This method is intended for use with superconductor specimens that have a monolithic structure with rectangular or round cross-section, RRR value less than 350, and crosssectional area less than 3 mm2. In the case of Nb3Sn, the specimens have received a reaction heat-treatment.
Document History