BHMA - ANSI A156.34

BORED LOCKS AND MORTISE LOCKS WITH LIGATURE RESISTANT TRIM

active, Most Current
Buy Now
Organization: BHMA
Publication Date: 1 January 2019
Status: active
Page Count: 8
scope:

This Standard defines requirements and test methods for ligature resistant trim on bored locks and mortise locks. These requirements apply to the exposed parts of the lockset on the face of the door in the closed position only, excluding cylinder keyways.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of installation, maintenance and environmental conditions

Level Qualifications. Manufacturers shall indicate the Level that their trim meets (i.e. Level A, B or C) for each side of the door. The product Level is established based on testing the Ligature Resistant Trim to the requirements established in Section 4. Each individual trim shall be evaluated and rated individually unless they are identical; it is acceptable for only one side to meet a level.

Document History

ANSI A156.34
January 1, 2019
BORED LOCKS AND MORTISE LOCKS WITH LIGATURE RESISTANT TRIM
This Standard defines requirements and test methods for ligature resistant trim on bored locks and mortise locks. These requirements apply to the exposed parts of the lockset on the face of the door...
January 1, 2016
BORED LOCKS AND MORTISE LOCKS WITH LIGATURE RESISTANT TRIM
This Standard defines requirements and test methods for ligature resistant trim on bored locks and mortise locks. These requirements apply to the exposed parts of the lockset on the face of the door...

References

Advertisement