ISO/ASTM 52904

Additive manufacturing — Process characteristics and performance — Practice for metal powder bed fusion process to meet critical applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 16
ICS Code (Additive manufacturing): 25.030
scope:

This practice describes the operation and production control of metal powder bed fusion (PBF) machines and processes to meet critical applications such as commercial aerospace components and medical implants. The requirements contained herein are applicable for production components and mechanical test specimens using powder bed fusion (PBF) with both laser and electron beams.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

October 12, 2022
Additive manufacturing of metals — Process characteristics and performance — Metal powder bed fusion process to meet critical applications
This document provides recommendations for the operation and production control of metal powder bed fusion (PBF) machines and processes for areas of critical applications. A critical application is...
ISO/ASTM 52904
August 1, 2019
Additive manufacturing — Process characteristics and performance — Practice for metal powder bed fusion process to meet critical applications
This practice describes the operation and production control of metal powder bed fusion (PBF) machines and processes to meet critical applications such as commercial aerospace components and medical...

References

Advertisement