ETSI - TS 103 525-2
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for ITS PKI management; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
| Organization: | ETSI |
| Publication Date: | 1 March 2019 |
| Status: | inactive |
| Page Count: | 88 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for PKI management as defined in ETSI TS 102 941 [1] in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.6].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.3] and ISO/IEC 9646-2 [i.4]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.7]) are used as a basis for the test methodology.
Document History