DS/EN ISO 20238
Conveyor belts – Drum friction testing (ISO 20238:2018)
| Organization: | DS |
| Publication Date: | 4 March 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
ISO 20238:2018 specifies a method of testing to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary, under a given tension, in surface contact around a rotating driven steel drum. ISO 20238:2018 describes means of varying the conveyor belt tension. NOTE - For conveyor belts containing steel reinforcement, it may not be possible to conduct this test in full due to the inability of the conveyor belt to comply with the requirements of 7.2. In this case, premature termination according to 7.3 can be necessary.
Document History