DS/EN 50600-4-3
Information technology – Data centre facilities and infrastructures – Part 4-3: Renewable Energy Factor
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 4 March 2019 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This Amendment will update EN 50600-4-3 requirements to re-align with the recent findings of JTC 1/SC 39 on this KPI.
Document History
DS/EN 50600-4-3
March 4, 2019
Information technology – Data centre facilities and infrastructures – Part 4-3: Renewable Energy Factor
This Amendment will update EN 50600-4-3 requirements to re-align with the recent findings of JTC 1/SC 39 on this KPI.
January 2, 2017
Information technology – Data centre facilities and infrastructures – Part 4-3: Renewable Energy Factor
This European Standard: a) defines the Renewable Energy Factor (REF) of a data centre; b) specifies a methodology to calculate and to present the REF; c) provides information on the correct...
Information technology – Data centre facilities and infrastructures – Part 4-3: Renewable Energy Factor
This Amendment will update EN 50600-4-3 requirements to re-align with the recent findings of JTC 1/SC 39 on this KPI.