DSF/EN 62823/PRA1
Thyristor valves for thyristor controlled series capacitors (TCSC) – Electrical testing
inactive
Buy Now
| Organization: | DS |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
scope:
IEC 62823:2015 defines routine and type tests on thyristor valves used in thyristor controlled series capacitor (TCSC) installations for a.c. power transmission. The tests specified in this standard are based on air insulated valves operating in capacitive boost mode or bypass mode.
Document History
March 10, 2020
Thyristor valves for thyristor controlled series capacitors (TCSC) – Electrical testing
IEC 62823:2015 defines routine and type tests on thyristor valves used in thyristor controlled series capacitor (TCSC) installations for a.c. power transmission. The tests specified in this standard...
December 17, 2015
Thyristor valves for thyristor controlled series capacitors (TCSC) - Electrical testing
IEC 62823:2015 defines routine and type tests on thyristor valves used in thyristor controlled series capacitor (TCSC) installations for a.c. power transmission. The tests specified in this standard...
DSF/EN 62823/PRA1
Thyristor valves for thyristor controlled series capacitors (TCSC) – Electrical testing
IEC 62823:2015 defines routine and type tests on thyristor valves used in thyristor controlled series capacitor (TCSC) installations for a.c. power transmission. The tests specified in this standard...
Thyristor valves for thyristor controlled series capacitors (TCSC) - Electrical testing
This International Standard defines routine and type tests on thyristor valves used in thyristor controlled series capacitor (TCSC) installations for a.c. power transmission. The tests specified in...