LUL - S1195
Signalling - Functional Requirements
| Organization: | LUL |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 62 |
scope:
This Standard applies to mainline and signalled depot sections of the London Underground Railway.
This standard covers requirements that are applicable for conventional and transmission based technologies except where specifically noted otherwise.
The requirements apply to existing signalling systems used on London Underground.
The requirements are to be applied to signalling systems that are new to London Underground.
This Standard focuses on requirements of the Signalling System functionality. The totality of requirements contained within the complete suite of Signalling and Signalling Control Standards, see 5.2.1, must be complied with for these systems.
Purpose
The purpose of this Standard is to define the Signalling Functional Requirements which are mandatory to the design and modification of all Signalling Systems used anywhere on the London Underground Railway.
Document History