AFNOR - NF EN 2475
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 29 August 2018 |
| Status: | active |
| ICS Code (Steels): | 49.025.10 |
Document History
NF EN 2475
August 29, 2018
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De less than or equal to 100 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.