AFNOR - NF EN ISO 21083-1

Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1 : size range from 20 nm to 500 nm

active, Most Current
Organization: AFNOR
Publication Date: 12 December 2018
Status: active
ICS Code (Ventilation and air-conditioning systems): 91.140.30

Document History

NF EN ISO 21083-1
December 12, 2018
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1 : size range from 20 nm to 500 nm
A description is not available for this item.
Advertisement