AFNOR - NF EN 4838-001

Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001 : technical specification

active, Most Current
Organization: AFNOR
Publication Date: 8 August 2018
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 4838-001
August 8, 2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001 : technical specification
A description is not available for this item.
Advertisement