CEI EN 62317-12

Ferrite cores - Dimensions Part 12: Ring cores

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2017
Status: active
Page Count: 24
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter values to be used in calculations involving them.

The selection of core sizes for this document is based on the philosophy of including those sizes which are industrial standards, meaning that they are in broad-based use within industry. See IEC 62317-1 for more detail concerning the philosophy of selecting core sizes to be included.

Document History

December 1, 2022
Ferrite cores - Dimensions Part 12: Ring cores
A description is not available for this item.
CEI EN 62317-12
May 1, 2017
Ferrite cores - Dimensions Part 12: Ring cores
This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter...

References

Advertisement