CEI EN 50588-1
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 1: General requirements
| Organization: | CEI |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
After the last item of the bulleted list, "- large power transformers which are like for like replacements in the same physical location/installatio
"In case one of the last two exclusions is claimed, this should be documented at the signature of the contract with a declaration made by the customer.
NOTE 3 This standard covers the transformers under the Commission Regulation (EU) No. 548/2014 and gives additional specific guidance for single phase transformers, multi winding transformers and for transformers with OF or OD cooling systems, necessary for the correct application of energy efficiency requirements to these categories of transformers.".
Document History