CENELEC - EN IEC 60746-4

Expression of performance of electrochemical analyzers - Part 4: Dissolved oxygen in water measured by membrane-covered amperometric sensors

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2019
Status: active
Page Count: 32
ICS Code (Chemical analysis): 71.040.40
ICS Code (Electrical and electronic testing): 19.080
scope:

This part of IEC 60746 is intended:

• to specify terminology, definitions and requirements for statements by manufacturers for analyzers, sensor units and electronic units used for the determination of dissolved oxygen partial pressure or concentration;

• to establish performance tests for such analyzers, sensor units and electronic units;

• to provide basic documents to support the applications of quality assurance standards [1]1.

This document applies to analyzers using membrane covered amperometric sensors. It applies to analyzers suitable for use in water containing liquids, ultrapure waters, fresh or potable water, sea water or other aqueous solutions, industrial or municipal waste water from water bodies (e.g. lakes, rivers, estuaries), as well as for industrial process streams and process liquids. Whilst in principle amperometric oxygen-analyzers are applicable in gaseous phases, the expression of performance in the gas phase is outside the scope of this document.

This document is applicable to analyzers specified for permanent installation in any location (indoors or outdoors) using membrane-covered amperometric sensors.

1 Numbers in square brackets refer to the Bibliography.

Document History

EN IEC 60746-4
March 1, 2019
Expression of performance of electrochemical analyzers - Part 4: Dissolved oxygen in water measured by membrane-covered amperometric sensors
This part of IEC 60746 is intended: • to specify terminology, definitions and requirements for statements by manufacturers for analyzers, sensor units and electronic units used for the determination...

References

Advertisement