SN - NS-EN ISO/IEC 8632-1:1994/A2:1996

Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendement 2: Application structuring extensions (ISO/IEC 8632-1:1992, Amendment 2:1995)

inactive, Most Current
Organization: SN
Publication Date: 4 September 1996
Status: inactive
ICS Code (Computer graphics): 35.140

Document History

NS-EN ISO/IEC 8632-1:1994/A2:1996
September 4, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendement 2: Application structuring extensions (ISO/IEC 8632-1:1992, Amendment 2:1995)
A description is not available for this item.
Advertisement