DIN EN 14037-2
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output; German version prEN 14037-2:2000
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
December 1, 2016
An der Decke frei abgehaengte Heiz- und Kuehlflaechen fuer Wasser mit einer Temperatur unter 120 °C - Teil 2: Vorgefertigte Deckenstrahlplatten zur Raumheizung - Pruefverfahren fuer die Waermeleistung; Deutsche Fassung EN 14037-2:2016
Diese Europäische Norm legt das Prüfverfahren und die Prüfeinrichtung zur Bestimmung der Wärmeleistung von vorgefertigten Deckenstrahlplatten nach den Festlegungen in EN 14037-1:2016, 3.3.1, fest.
September 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 2: Test method for thermal output of ceiling mounted radiant panels; German and English version FprEN 14037-2:2015
A description is not available for this item.
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Test method for thermal output of ceiling mounted radiant panels; German version prEN 14037-2:2011
A description is not available for this item.
August 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output; German version EN 14037-2:2003
A description is not available for this item.
DIN EN 14037-2
December 1, 2000
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output; German version prEN 14037-2:2000
A description is not available for this item.