DIN EN 300152

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Maritime Emergency Position Indicating Radio Beacons (EPIRBs) intended for use on the frequency 121,5 MHz or the frequencies 121,5 MHz and 243 MHz for homing purposes only - Technical characteristics and methods of measurement (Endorsement of the English version EN 300152 V 1.2.1 (1999-10) as German standard)

inactive, Most Current
Organization: DIN
Publication Date: 1 December 2000
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Navigation and control equipment): 47.020.70

Document History

DIN EN 300152
December 1, 2000
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Maritime Emergency Position Indicating Radio Beacons (EPIRBs) intended for use on the frequency 121,5 MHz or the frequencies 121,5 MHz and 243 MHz for homing purposes only - Technical characteristics and methods of measurement (Endorsement of the English version EN 300152 V 1.2.1 (1999-10) as German standard)
A description is not available for this item.
Advertisement