CEI EN 61804-4

Function blocks (FB) for process control and Electronic Device Description Language (EDDL) Part 4: EDD interpretation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2016
Status: active
Page Count: 132
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61804 specifies EDD interpretation for EDD applications and EDDs to support EDD interoperability. This document is intended to ensure that field device developers use the EDDL constructs consistently and that the EDD applications have the same interpretations of the EDD. It supplements the EDDL specification to promote EDDL application interoperability and improve EDD portability between EDDL applications.

Document History

April 1, 2021
Devices and integration in enterprise systems - Function blocks (FB) for process control and electronic device description language (EDDL) Part 4: EDD interpretation
This part of IEC 61804 specifies EDD interpretation for EDD applications and EDDs to support EDD interoperability. This document is intended to ensure that field device developers use the EDDL...
CEI EN 61804-4
September 1, 2016
Function blocks (FB) for process control and Electronic Device Description Language (EDDL) Part 4: EDD interpretation
This part of IEC 61804 specifies EDD interpretation for EDD applications and EDDs to support EDD interoperability. This document is intended to ensure that field device developers use the EDDL...
June 1, 2008
Function blocks (FB) for process control - Part 4: EDD Interoperability Guideline
Il presente Rapporto tecnico fornisce informazioni sui linguaggi di descrizione dei dispositivi elettronici (EDDL) e alcuni esempi di applicazione. Esso completa la specifica EDDL per migliorare...

References

Advertisement