CEI EN 60424-3
Ferrite cores - Guidelines on the limits of surface irregularities Part 3: ETD-cores, EER-cores, EC-cores and E-cores
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
This part of IEC 60424 gives guidelines on allowable limits of surface irregularities applicable to ETD-cores, EER-cores, EC-cores and E-cores in accordance with the relevant general specification.
This standard is a specification useful in the negotiations between ferrite core manufacturers and customers about surface irregularities.
Document History
CEI EN 60424-3
September 1, 2016
Ferrite cores - Guidelines on the limits of surface irregularities Part 3: ETD-cores, EER-cores, EC-cores and E-cores
This part of IEC 60424 gives guidelines on allowable limits of surface irregularities applicable to ETD-cores, EER-cores, EC-cores and E-cores in accordance with the relevant general specification....
May 1, 2000
Nuclei di ferrite - Guida per i limiti delle irregolarità superficiali - - Parte 3: Nuclei ETD ed E
Norma recepita mediante l'annuncio su CEINFORMA maggio 2000.LA PRESENTE PUBBLICAZIONE E' ACQUISTABILE TRAMITE RICHIESTA SPECIFICA DA INVIARE A: attivitacommerciali@ceiweb.it.