CEI EN 61753-382-2

Fibre optic interconnecting devices and passive components - Performance standard Part 382-2: Non-connectorised single-mode bidirectional G-PON-NGA WWDM devices for category C - Controlled environment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2016
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for combining and splitting gigabit-capable passive optical networks (G-PON) up/down signals and next generation access (NGA) bands satisfies in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1:2007.

Annex B of this standard provides information concerning the principle and function of the WWDM.

Document History

CEI EN 61753-382-2
October 1, 2016
Fibre optic interconnecting devices and passive components - Performance standard Part 382-2: Non-connectorised single-mode bidirectional G-PON-NGA WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for...

References

Advertisement