CEI EN 61755-3-32

Fibre optic interconnecting devices and passive components - Connector optical interfaces Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2016
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre interconnection. Ferrules made from the material specified in this standard are suitable for use in categories C, U, E, and O as defined in IEC 61753-1.

Ferrule interface dimensions and features are contained in the IEC 61754 series, which deals with fibre optic connector interfaces.

Document History

CEI EN 61755-3-32
October 1, 2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces Part 3-32: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled thermoset epoxy rectangular ferrules
This part of IEC 61755 defines certain dimensional limits of an angled PC rectangular thermoset (TS) ferrule optical interface in order to meet specific requirements for fibre-to-fibre...

References

Advertisement