CEI EN 60745-2-3
Hand-held motor-operated electric tools - Safety Part 2: Particular requirements for grinders, polishers and disk-type sanders
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Electric tools): | 25.140.20 |
Document History
CEI EN 60745-2-3
October 1, 2016
Hand-held motor-operated electric tools - Safety Part 2: Particular requirements for grinders, polishers and disk-type sanders
A description is not available for this item.
May 1, 2015
Hand-held motor-operated electric tools - Safety Part 2: Particular requirements for grinders, polishers and disk-type sanders
A description is not available for this item.
October 1, 2013
Hand-held motor-operated electric tools - Safety Part 2: Particular requirements for grinders, polishers and disk-type sanders
This standard does not apply to die grinders utilizing collets or chucks for mounting threaded cones and mandrel mounted wheels which are covered by IEC 60745-2-23.
June 1, 2011
Hand-held motor-operated electric tools - Safety - Part 2: Particular requirements for grinders, polishers and disk-type sanders
La Norma fa parte della serie EN/IEC 60745 riguardante la sicurezza elettrica degli utensili elettrici a motore trasportabili ed in particolare essa
tratta della sicurezza delle smerigliatrici,...
November 1, 2010
Hand-held motor-operated electric tools - Safety - Part 2: Particular requirements for grinders, polishers and disk-type sanders
La presente Variante europea aggiorna la Norma 60745-2-3 riguardante la sicurezza delle smerigliatrici, levigatrici e lucidatrici a disco.
La modifica consiste nella sostituzione dell'Allegato ZZ con...
October 1, 2007
Hand-held motor-operated electric tools - Safety - Part 2: Particular requirements for grinders, polishers and disk-type sanders
La presente Norma fa parte della serie IEC/CLC 60745 e si occupa della sicurezza elettrica di smerigliatrici, levigatrici e lucidatrici a disco.
Essa si applica alle smerigliatrici con velocità di...