ISO 8791-5
Paper and board — Determination of roughness/smoothness (air leak methods) — Part 5: Oken method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This document specifies the Oken method for determining the smoothness of paper and board using an apparatus which complies with the Oken method, as defined in this part of ISO 8791. It is applicable to all printing papers and boards.
Document History
ISO 8791-5
May 1, 2020
Paper and board — Determination of roughness/smoothness (air leak methods) — Part 5: Oken method
This document specifies the Oken method for determining the smoothness of paper and board using an apparatus which complies with the Oken method, as defined in this part of ISO 8791. It is applicable...