CEI EN 50244
Electrical apparatus for the detection of combustible gases in domestic premises - Guide on the selection, installation, use and maintenance
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Alarm and warning systems): | 13.320 |
Document History
CEI EN 50244
February 1, 2017
Electrical apparatus for the detection of combustible gases in domestic premises - Guide on the selection, installation, use and maintenance
A description is not available for this item.
January 1, 2017
Electrical apparatus for the detection of combustible gases in domestic premises - Guide on the selection, installation, use and maintenance
This European Standard provides information on the selection, installation, use and maintenance of apparatus for the detection of combustible gas designed for continuous operation in a fixed...
May 1, 2001
Apparecchi elettrici per la rilevazione di gas combustibili in ambienti domestici - Guida alla scelta, installazione, uso e manutenzione
Questo documento è da intendersi come guida per i professionisti che debbano istallare rivelatori di gas combustibile in ambienti domestici. Si rivolge anche a chi fornisca detti rivelatori al...