CEN - EN ISO 21301-2

Plastics - Ethylene-vinyl acetate (EVAC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of ethylene/vinyl acetate (EVAC) moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given in this document.

This document gives procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made. Properties and test methods which are suitable and necessary to characterize EVAC moulding and extrusion materials are listed in this document

The properties have been selected from the general test methods in ISO 10350‑1. Other test methods in wide use for or of particular significance to these moulding and extrusion materials are also included in this document, as are the designatory properties specified in ISO 21301‑1.

The methods of preparation and conditioning, the specimen dimensions and the test procedures specified this document are used in order to obtain reproducible and comparable test results. Values determined will not necessarily be identical to those obtained using specimens of different dimensions or prepared using different procedures.

Document History

EN ISO 21301-2
March 1, 2019
Plastics - Ethylene-vinyl acetate (EVAC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of ethylene/vinyl acetate (EVAC) moulding and extrusion materials....

References

Advertisement