CEN - EN 2868

Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal across flats, in heat resisting steel, silver plated - Classification: 1 100 MPa (at ambient temperature)/650 °C

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This European standard specifies the characteristics of hexagonal slotted/castellated nuts, normal height, normal across flats, in heat resisting steel, silver plated, for aerospace applications.

Classification: 1 100 MPa1/650 °C2.

1 Corresponds to strength class of the associated bolt, the 100 per cent load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.

2 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.

 

Document History

EN 2868
March 1, 2019
Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal across flats, in heat resisting steel, silver plated - Classification: 1 100 MPa (at ambient temperature)/650 °C
This European standard specifies the characteristics of hexagonal slotted/castellated nuts, normal height, normal across flats, in heat resisting steel, silver plated, for aerospace applications....

References

Advertisement