NAVY - UFGS-25 10 10
UTILITY MONITORING AND CONTROL SYSTEM (UMCS) FRONT END AND INTEGRATION
| Organization: | NAVY |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 104 |
scope:
NOTE:
This guide specification covers the requirements for a Utility Monitoring and Control System (UMCS) Front End using Open protocols (LonWorks, BACnet, Modbus, DNP and OPC), a UMCS using the Niagara Framework, and the integration of field control systems.
This specification includes tailoring options to select the protocol(s) required to be supported at the Monitoring and Controls Software (Front-end). Note that unselected protocols can be integrated through the use of a gateway.
This guide specification also includes tailoring options for service-specific requirements for the Air Force, Army and Navy as well as a "Service Generic" tailoring option for use on other projects. In order for this specification to be properly tailored one (and only one) of the services tailoring options (Air Force, Army, Navy, Service Generic) must be selected.
Document History